Capital Lighting, Inc. 1030-363 CH Large Chandeliers-Drum Shade 376739

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 41.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 32.12 Product Name: Three Tier Chandelier UPC: 844375014510 Category: Chandelier Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 12` Wire: 15`
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 41.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 32.12 Product Name: Three Tier Chandelier UPC: 844375014510 Category: Chandelier Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 12` Wire: 15`

Suppliers

Company
Product
Description
Supplier Links
1030-363 CH Large Chandeliers-Drum Shade - 376739 - Capital Lighting, Inc.
Columbus, OH, USA
1030-363 CH Large Chandeliers-Drum Shade
376739
1030-363 CH Large Chandeliers-Drum Shade 376739
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 41.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 32.12 Product Name: Three Tier Chandelier UPC: 844375014510 Category: Chandelier Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 12` Wire: 15`

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 41.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Chrome
Weight: 32.12
Product Name: Three Tier Chandelier
UPC: 844375014510
Category: Chandelier
Glass: Etched Opal
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 12`
Wire: 15`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376739
Product Name 1030-363 CH Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details