Capital Lighting, Inc. 1030-SF CH Semi-Flush Mts.-Drum Shade 376736

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 5.51 Product Name: Convertible Semi-Flush UPC: 844375010413 Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 5.51 Product Name: Convertible Semi-Flush UPC: 844375010413 Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1030-SF CH Semi-Flush Mts.-Drum Shade - 376736 - Capital Lighting, Inc.
Columbus, OH, USA
1030-SF CH Semi-Flush Mts.-Drum Shade
376736
1030-SF CH Semi-Flush Mts.-Drum Shade 376736
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 5.51 Product Name: Convertible Semi-Flush UPC: 844375010413 Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.50
Extension: 13.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 5.51
Product Name: Convertible Semi-Flush
UPC: 844375010413
Category: Semi-flush/Ceiling
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376736
Product Name 1030-SF CH Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details