Capital Lighting, Inc. 11705-S WI es Exterior -Wall Mount 376724

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 5.51 Product Name: Small Outdoor Wall Fixture Updated version of 10705-S WI Fluorescent UPC: 844375000438 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 4.5``Wx7.87``Hx0.87` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 5.51 Product Name: Small Outdoor Wall Fixture Updated version of 10705-S WI Fluorescent UPC: 844375000438 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 4.5``Wx7.87``Hx0.87` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
11705-S WI es Exterior -Wall Mount - 376724 - Capital Lighting, Inc.
Columbus, OH, USA
11705-S WI es Exterior -Wall Mount
376724
11705-S WI es Exterior -Wall Mount 376724
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 5.51 Product Name: Small Outdoor Wall Fixture Updated version of 10705-S WI Fluorescent UPC: 844375000438 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 4.5``Wx7.87``Hx0.87` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 6.88
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Weathered Iron
Weight: 5.51
Product Name: Small Outdoor Wall Fixture Updated version of 10705-S WI Fluorescent
UPC: 844375000438
Category: Outdoor,Wall
Glass: Smooth Papyrus
Safety Listing: Wet
Canopy: 4.5``Wx7.87``Hx0.87``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376724
Product Name 11705-S WI es Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details