Capital Lighting, Inc. 1089-BA2 RSB Bathroom Fixtures-Two Lights 376711

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Product Name: Two Light Vanity UPC: 844375010291 Category: Bath Fixture Glass: Swirled Ivory Safety Listing: Damp Canopy: 9``Wx5.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Product Name: Two Light Vanity UPC: 844375010291 Category: Bath Fixture Glass: Swirled Ivory Safety Listing: Damp Canopy: 9``Wx5.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1089-BA2 RSB Bathroom Fixtures-Two Lights - 376711 - Capital Lighting, Inc.
Columbus, OH, USA
1089-BA2 RSB Bathroom Fixtures-Two Lights
376711
1089-BA2 RSB Bathroom Fixtures-Two Lights 376711
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Product Name: Two Light Vanity UPC: 844375010291 Category: Bath Fixture Glass: Swirled Ivory Safety Listing: Damp Canopy: 9``Wx5.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Russet Bronze
Product Name: Two Light Vanity
UPC: 844375010291
Category: Bath Fixture
Glass: Swirled Ivory
Safety Listing: Damp
Canopy: 9``Wx5.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376711
Product Name 1089-BA2 RSB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details