Capital Lighting, Inc. 1089-FM RSB Flush Mounts-Bowl Style 376709

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Flush Mount UPC: 844375010338 Category: Flush Mount Glass: Swirled Ivory Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Flush Mount UPC: 844375010338 Category: Flush Mount Glass: Swirled Ivory Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1089-FM RSB Flush Mounts-Bowl Style - 376709 - Capital Lighting, Inc.
Columbus, OH, USA
1089-FM RSB Flush Mounts-Bowl Style
376709
1089-FM RSB Flush Mounts-Bowl Style 376709
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Flush Mount UPC: 844375010338 Category: Flush Mount Glass: Swirled Ivory Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Russet Bronze
Product Name: Flush Mount
UPC: 844375010338
Category: Flush Mount
Glass: Swirled Ivory
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376709
Product Name 1089-FM RSB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details