Capital Lighting, Inc. 11705-P WI Exterior -Post/Pier Head 376708

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 17.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 7.72 Product Name: Post Outdoor Fixture Updated version of 10705-P WI Incandescent UPC: 844375000407 Category: Outdoor,Post Glass: Smooth Papyrus Safety Listing: Wet Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 17.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 7.72 Product Name: Post Outdoor Fixture Updated version of 10705-P WI Incandescent UPC: 844375000407 Category: Outdoor,Post Glass: Smooth Papyrus Safety Listing: Wet Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
11705-P WI Exterior -Post/Pier Head - 376708 - Capital Lighting, Inc.
Columbus, OH, USA
11705-P WI Exterior -Post/Pier Head
376708
11705-P WI Exterior -Post/Pier Head 376708
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 17.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 7.72 Product Name: Post Outdoor Fixture Updated version of 10705-P WI Incandescent UPC: 844375000407 Category: Outdoor,Post Glass: Smooth Papyrus Safety Listing: Wet Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.63
Height: 17.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Iron
Weight: 7.72
Product Name: Post Outdoor Fixture Updated version of 10705-P WI Incandescent
UPC: 844375000407
Category: Outdoor,Post
Glass: Smooth Papyrus
Safety Listing: Wet
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376708
Product Name 11705-P WI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details