Capital Lighting, Inc. 11705-M WI es Exterior -Wall Mount 376702

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 16.50 Extension: 8.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 8.16 Product Name: Medium Outdoor Wall Fixture Updated version of 10705-M WI Fluorescent UPC: 844375000391 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.87``Wx10``Hx1.12`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 16.50 Extension: 8.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 8.16 Product Name: Medium Outdoor Wall Fixture Updated version of 10705-M WI Fluorescent UPC: 844375000391 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.87``Wx10``Hx1.12`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
11705-M WI es Exterior -Wall Mount - 376702 - Capital Lighting, Inc.
Columbus, OH, USA
11705-M WI es Exterior -Wall Mount
376702
11705-M WI es Exterior -Wall Mount 376702
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 16.50 Extension: 8.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 8.16 Product Name: Medium Outdoor Wall Fixture Updated version of 10705-M WI Fluorescent UPC: 844375000391 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.87``Wx10``Hx1.12`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.63
Height: 16.50
Extension: 8.88
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Weathered Iron
Weight: 8.16
Product Name: Medium Outdoor Wall Fixture Updated version of 10705-M WI Fluorescent
UPC: 844375000391
Category: Outdoor,Wall
Glass: Smooth Papyrus
Safety Listing: Wet
Canopy: 5.87``Wx10``Hx1.12``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376702
Product Name 11705-M WI es Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details