Capital Lighting, Inc. 9903-WSC MG Sconces-Other 376693

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 10 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Mystic Gold Product Name: Wall Sconce UPC: 844375012387 Category: Sconce Safety Listing: Damp Canopy: 5.25```Wx9.25``Hx1`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 10 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Mystic Gold Product Name: Wall Sconce UPC: 844375012387 Category: Sconce Safety Listing: Damp Canopy: 5.25```Wx9.25``Hx1`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
9903-WSC MG Sconces-Other - 376693 - Capital Lighting, Inc.
Columbus, OH, USA
9903-WSC MG Sconces-Other
376693
9903-WSC MG Sconces-Other 376693
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 10 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Mystic Gold Product Name: Wall Sconce UPC: 844375012387 Category: Sconce Safety Listing: Damp Canopy: 5.25```Wx9.25``Hx1`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 10
Bulb
Type: G4
Qty: 3
Wattage: 20
Finish: Mystic Gold
Product Name: Wall Sconce
UPC: 844375012387
Category: Sconce
Safety Listing: Damp
Canopy: 5.25```Wx9.25``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376693
Product Name 9903-WSC MG Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details