Capital Lighting, Inc. MP-593-RD/DB Mini Pendants-Cable 376539

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182858 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182858 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-593-RD/DB Mini Pendants-Cable - 376539 - Capital Lighting, Inc.
Columbus, OH, USA
MP-593-RD/DB Mini Pendants-Cable
376539
MP-593-RD/DB Mini Pendants-Cable 376539
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182858 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 4.00
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576182858
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376539
Product Name MP-593-RD/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details