Capital Lighting, Inc. 4002-3P RSB Pendants-Bowl Style 376496

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Weight: 17.88 Product Name: Pendant Bowl UPC: 844375013919 Category: Bowl Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Weight: 17.88 Product Name: Pendant Bowl UPC: 844375013919 Category: Bowl Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4002-3P RSB Pendants-Bowl Style - 376496 - Capital Lighting, Inc.
Columbus, OH, USA
4002-3P RSB Pendants-Bowl Style
376496
4002-3P RSB Pendants-Bowl Style 376496
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Weight: 17.88 Product Name: Pendant Bowl UPC: 844375013919 Category: Bowl Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 25.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Russet Bronze
Weight: 17.88
Product Name: Pendant Bowl
UPC: 844375013919
Category: Bowl
Glass: Riffled Tannin
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376496
Product Name 4002-3P RSB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details