Capital Lighting, Inc. 5010-9 MW Mid. Chandeliers-Glass Up 376495

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 28.50 Bulb Type: A15 Qty: 9 Wattage: 60 Finish: Mahogany Steel Wash Weight: 35.42 Product Name: Nine Light Two Tier Chandelier UPC: 844375013858 Category: Chandelier Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 28.50 Bulb Type: A15 Qty: 9 Wattage: 60 Finish: Mahogany Steel Wash Weight: 35.42 Product Name: Nine Light Two Tier Chandelier UPC: 844375013858 Category: Chandelier Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5010-9 MW Mid. Chandeliers-Glass Up - 376495 - Capital Lighting, Inc.
Columbus, OH, USA
5010-9 MW Mid. Chandeliers-Glass Up
376495
5010-9 MW Mid. Chandeliers-Glass Up 376495
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 28.50 Bulb Type: A15 Qty: 9 Wattage: 60 Finish: Mahogany Steel Wash Weight: 35.42 Product Name: Nine Light Two Tier Chandelier UPC: 844375013858 Category: Chandelier Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 28.50
Bulb
Type: A15
Qty: 9
Wattage: 60
Finish: Mahogany Steel Wash
Weight: 35.42
Product Name: Nine Light Two Tier Chandelier
UPC: 844375013858
Category: Chandelier
Glass: Amber-touched Pillar
Safety Rating: UL,CUL
Safety Listing: Dry
Canopy: 5``Dx1``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376495
Product Name 5010-9 MW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details