Capital Lighting, Inc. 5010-1W MW Sconces-Single Glass 376493

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 7 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Mahogany Steel Wash Weight: 4.27 Product Name: One Light Wall Sconce UPC: 844375013902 Category: Sconce Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 4.25``Wx8.5``Hx1``E Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 7 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Mahogany Steel Wash Weight: 4.27 Product Name: One Light Wall Sconce UPC: 844375013902 Category: Sconce Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 4.25``Wx8.5``Hx1``E Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
5010-1W MW Sconces-Single Glass - 376493 - Capital Lighting, Inc.
Columbus, OH, USA
5010-1W MW Sconces-Single Glass
376493
5010-1W MW Sconces-Single Glass 376493
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 7 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Mahogany Steel Wash Weight: 4.27 Product Name: One Light Wall Sconce UPC: 844375013902 Category: Sconce Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 4.25``Wx8.5``Hx1``E Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Extension: 7
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Mahogany Steel Wash
Weight: 4.27
Product Name: One Light Wall Sconce
UPC: 844375013902
Category: Sconce
Glass: Amber-touched Pillar
Safety Rating: UL,CUL
Safety Listing: Damp
Canopy: 4.25``Wx8.5``Hx1``E
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376493
Product Name 5010-1W MW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details