Capital Lighting, Inc. 9018-SFM COB Semi-Flush Mts.-Drum Shade 376489

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corsini Bronze Weight: 8.36 Product Name: Flush Mount/Semi-Flush UPC: 844375011953 Category: Flush Mount Glass: Verano Sol Safety Listing: Damp Canopy: 5``Dx1.37``ESF Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corsini Bronze Weight: 8.36 Product Name: Flush Mount/Semi-Flush UPC: 844375011953 Category: Flush Mount Glass: Verano Sol Safety Listing: Damp Canopy: 5``Dx1.37``ESF Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9018-SFM COB Semi-Flush Mts.-Drum Shade - 376489 - Capital Lighting, Inc.
Columbus, OH, USA
9018-SFM COB Semi-Flush Mts.-Drum Shade
376489
9018-SFM COB Semi-Flush Mts.-Drum Shade 376489
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corsini Bronze Weight: 8.36 Product Name: Flush Mount/Semi-Flush UPC: 844375011953 Category: Flush Mount Glass: Verano Sol Safety Listing: Damp Canopy: 5``Dx1.37``ESF Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.87
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Corsini Bronze
Weight: 8.36
Product Name: Flush Mount/Semi-Flush
UPC: 844375011953
Category: Flush Mount
Glass: Verano Sol
Safety Listing: Damp
Canopy: 5``Dx1.37``ESF
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376489
Product Name 9018-SFM COB Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details