Capital Lighting, Inc. 9363-1W GMT Sconces-Single Glass 376487

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gunmetal Bronze Weight: 1.87 Product Name: One Light Wall Sconce UPC: 844375014060 Category: Sconce Glass: Flaxen Safety Listing: Damp Canopy: 4.75``WX8.75``HX1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gunmetal Bronze Weight: 1.87 Product Name: One Light Wall Sconce UPC: 844375014060 Category: Sconce Glass: Flaxen Safety Listing: Damp Canopy: 4.75``WX8.75``HX1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
9363-1W GMT Sconces-Single Glass - 376487 - Capital Lighting, Inc.
Columbus, OH, USA
9363-1W GMT Sconces-Single Glass
376487
9363-1W GMT Sconces-Single Glass 376487
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gunmetal Bronze Weight: 1.87 Product Name: One Light Wall Sconce UPC: 844375014060 Category: Sconce Glass: Flaxen Safety Listing: Damp Canopy: 4.75``WX8.75``HX1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gunmetal Bronze
Weight: 1.87
Product Name: One Light Wall Sconce
UPC: 844375014060
Category: Sconce
Glass: Flaxen
Safety Listing: Damp
Canopy: 4.75``WX8.75``HX1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376487
Product Name 9363-1W GMT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details