Capital Lighting, Inc. 9363-9 GMT Large Chandeliers-Glass Shade 376486

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 74.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gunmetal Bronze Weight: 20.39 Product Name: Two Tier Chandelier UPC: 844375014008 Category: Chandelier Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 74.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gunmetal Bronze Weight: 20.39 Product Name: Two Tier Chandelier UPC: 844375014008 Category: Chandelier Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9363-9 GMT Large Chandeliers-Glass Shade - 376486 - Capital Lighting, Inc.
Columbus, OH, USA
9363-9 GMT Large Chandeliers-Glass Shade
376486
9363-9 GMT Large Chandeliers-Glass Shade 376486
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 74.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gunmetal Bronze Weight: 20.39 Product Name: Two Tier Chandelier UPC: 844375014008 Category: Chandelier Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 74.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Gunmetal Bronze
Weight: 20.39
Product Name: Two Tier Chandelier
UPC: 844375014008
Category: Chandelier
Glass: Flaxen
Safety Listing: Dry
Canopy: 6``Dx1``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376486
Product Name 9363-9 GMT Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details