Capital Lighting, Inc. 9363-BA3 GMT Bathroom Fixtures-Three Lights 376481

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gunmetal Bronze Weight: 5.08 Product Name: Three Light Vanity UPC: 844375014022 Category: Bath Fixture Glass: Flaxen Safety Listing: Damp Canopy: 8.75``WX4.75``HX1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gunmetal Bronze Weight: 5.08 Product Name: Three Light Vanity UPC: 844375014022 Category: Bath Fixture Glass: Flaxen Safety Listing: Damp Canopy: 8.75``WX4.75``HX1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
9363-BA3 GMT Bathroom Fixtures-Three Lights - 376481 - Capital Lighting, Inc.
Columbus, OH, USA
9363-BA3 GMT Bathroom Fixtures-Three Lights
376481
9363-BA3 GMT Bathroom Fixtures-Three Lights 376481
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gunmetal Bronze Weight: 5.08 Product Name: Three Light Vanity UPC: 844375014022 Category: Bath Fixture Glass: Flaxen Safety Listing: Damp Canopy: 8.75``WX4.75``HX1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gunmetal Bronze
Weight: 5.08
Product Name: Three Light Vanity
UPC: 844375014022
Category: Bath Fixture
Glass: Flaxen
Safety Listing: Damp
Canopy: 8.75``WX4.75``HX1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376481
Product Name 9363-BA3 GMT Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details