Capital Lighting, Inc. 5010-BA2 MW Bathroom Fixtures-Two Lights 376479

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Mahogany Steel Wash Weight: 7.48 Product Name: Two Light Vanity UPC: 844375013919 Category: Bath Fixture Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 8.5``Wx4.25``Hx1``E Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Mahogany Steel Wash Weight: 7.48 Product Name: Two Light Vanity UPC: 844375013919 Category: Bath Fixture Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 8.5``Wx4.25``Hx1``E Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
5010-BA2 MW Bathroom Fixtures-Two Lights - 376479 - Capital Lighting, Inc.
Columbus, OH, USA
5010-BA2 MW Bathroom Fixtures-Two Lights
376479
5010-BA2 MW Bathroom Fixtures-Two Lights 376479
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Mahogany Steel Wash Weight: 7.48 Product Name: Two Light Vanity UPC: 844375013919 Category: Bath Fixture Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 8.5``Wx4.25``Hx1``E Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Length 12.00
Extension: 8
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Mahogany Steel Wash
Weight: 7.48
Product Name: Two Light Vanity
UPC: 844375013919
Category: Bath Fixture
Glass: Amber-touched Pillar
Safety Rating: UL,CUL
Safety Listing: Damp
Canopy: 8.5``Wx4.25``Hx1``E
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376479
Product Name 5010-BA2 MW Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details