Capital Lighting, Inc. 6005-BA3 AB Bathroom Fixtures-Three Lights 376464

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 8.91 Product Name: Three Light Vanity UPC: 844375012837 Category: Bath Fixture Glass: Clarion Safety Listing: Damp Canopy: 10``Wx4.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 8.91 Product Name: Three Light Vanity UPC: 844375012837 Category: Bath Fixture Glass: Clarion Safety Listing: Damp Canopy: 10``Wx4.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-BA3 AB Bathroom Fixtures-Three Lights - 376464 - Capital Lighting, Inc.
Columbus, OH, USA
6005-BA3 AB Bathroom Fixtures-Three Lights
376464
6005-BA3 AB Bathroom Fixtures-Three Lights 376464
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 8.91 Product Name: Three Light Vanity UPC: 844375012837 Category: Bath Fixture Glass: Clarion Safety Listing: Damp Canopy: 10``Wx4.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Weight: 8.91
Product Name: Three Light Vanity
UPC: 844375012837
Category: Bath Fixture
Glass: Clarion
Safety Listing: Damp
Canopy: 10``Wx4.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376464
Product Name 6005-BA3 AB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details