Capital Lighting, Inc. 6005-M1L AB Mini Pendants-Rod 376460

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 61.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 5.06 Product Name: Mini Pendant UPC: 844375003361 Category: Mini Pendant Glass: Clarion Safety Listing: Dry Canopy: 6``Dx1``E Chain: 2` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 61.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 5.06 Product Name: Mini Pendant UPC: 844375003361 Category: Mini Pendant Glass: Clarion Safety Listing: Dry Canopy: 6``Dx1``E Chain: 2` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-M1L AB Mini Pendants-Rod - 376460 - Capital Lighting, Inc.
Columbus, OH, USA
6005-M1L AB Mini Pendants-Rod
376460
6005-M1L AB Mini Pendants-Rod 376460
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 61.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 5.06 Product Name: Mini Pendant UPC: 844375003361 Category: Mini Pendant Glass: Clarion Safety Listing: Dry Canopy: 6``Dx1``E Chain: 2` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 61.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 5.06
Product Name: Mini Pendant
UPC: 844375003361
Category: Mini Pendant
Glass: Clarion
Safety Listing: Dry
Canopy: 6``Dx1``E
Chain: 2`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376460
Product Name 6005-M1L AB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details