Capital Lighting, Inc. 9018-M1L COB Mini Pendants-Rod 376458

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corsini Bronze Weight: 3.28 Product Name: Mini Pendant UPC: 844375012462 Category: Mini Pendant Glass: Verano Sol Safety Listing: Dry Canopy: 6``Dx1.62``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corsini Bronze Weight: 3.28 Product Name: Mini Pendant UPC: 844375012462 Category: Mini Pendant Glass: Verano Sol Safety Listing: Dry Canopy: 6``Dx1.62``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9018-M1L COB Mini Pendants-Rod - 376458 - Capital Lighting, Inc.
Columbus, OH, USA
9018-M1L COB Mini Pendants-Rod
376458
9018-M1L COB Mini Pendants-Rod 376458
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corsini Bronze Weight: 3.28 Product Name: Mini Pendant UPC: 844375012462 Category: Mini Pendant Glass: Verano Sol Safety Listing: Dry Canopy: 6``Dx1.62``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 42.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corsini Bronze
Weight: 3.28
Product Name: Mini Pendant
UPC: 844375012462
Category: Mini Pendant
Glass: Verano Sol
Safety Listing: Dry
Canopy: 6``Dx1.62``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376458
Product Name 9018-M1L COB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details