Capital Lighting, Inc. 8981-M1L BRI Mini Pendants-Rod 376456

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 53.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.06 Product Name: Mini Pendant UPC: 844375010574 Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 53.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.06 Product Name: Mini Pendant UPC: 844375010574 Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8981-M1L BRI Mini Pendants-Rod - 376456 - Capital Lighting, Inc.
Columbus, OH, USA
8981-M1L BRI Mini Pendants-Rod
376456
8981-M1L BRI Mini Pendants-Rod 376456
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 53.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.06 Product Name: Mini Pendant UPC: 844375010574 Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 53.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 5.06
Product Name: Mini Pendant
UPC: 844375010574
Category: Mini Pendant
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376456
Product Name 8981-M1L BRI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details