Capital Lighting, Inc. 9018-3P COB Mid. Chandeliers-Glass Up 376455

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corsini Bronze Weight: 9.46 Product Name: Pendant UPC: 844375012448 Category: Chandelier - Mini Glass: Verano Sol Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corsini Bronze Weight: 9.46 Product Name: Pendant UPC: 844375012448 Category: Chandelier - Mini Glass: Verano Sol Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9018-3P COB Mid. Chandeliers-Glass Up - 376455 - Capital Lighting, Inc.
Columbus, OH, USA
9018-3P COB Mid. Chandeliers-Glass Up
376455
9018-3P COB Mid. Chandeliers-Glass Up 376455
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corsini Bronze Weight: 9.46 Product Name: Pendant UPC: 844375012448 Category: Chandelier - Mini Glass: Verano Sol Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corsini Bronze
Weight: 9.46
Product Name: Pendant
UPC: 844375012448
Category: Chandelier - Mini
Glass: Verano Sol
Safety Listing: Dry
Canopy: 5.12``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376455
Product Name 9018-3P COB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details