Capital Lighting, Inc. 8981-BA3 BRI Bathroom Fixtures-Three Lights 376454

Description
PRODUCT DETAILS / SPECS Height: 12.25 Length 12.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6.49 Product Name: Three Light Vanity UPC: 844375011908 Category: Bath Fixture Glass: Bridal Veil Safety Listing: Damp Canopy: 20.25``Wx4.5``Hx.75` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 12.25 Length 12.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6.49 Product Name: Three Light Vanity UPC: 844375011908 Category: Bath Fixture Glass: Bridal Veil Safety Listing: Damp Canopy: 20.25``Wx4.5``Hx.75` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8981-BA3 BRI Bathroom Fixtures-Three Lights - 376454 - Capital Lighting, Inc.
Columbus, OH, USA
8981-BA3 BRI Bathroom Fixtures-Three Lights
376454
8981-BA3 BRI Bathroom Fixtures-Three Lights 376454
PRODUCT DETAILS / SPECS Height: 12.25 Length 12.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6.49 Product Name: Three Light Vanity UPC: 844375011908 Category: Bath Fixture Glass: Bridal Veil Safety Listing: Damp Canopy: 20.25``Wx4.5``Hx.75` `E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 12.25
Length 12.25
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 6.49
Product Name: Three Light Vanity
UPC: 844375011908
Category: Bath Fixture
Glass: Bridal Veil
Safety Listing: Damp
Canopy: 20.25``Wx4.5``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376454
Product Name 8981-BA3 BRI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details