Capital Lighting, Inc. 8981-WSC GRM Sconces-Pocket 376452

Description
PRODUCT DETAILS / SPECS Height: 15.00 Length 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 2.24 Product Name: One Light Wall Sconce UPC: 844375014381 Category: Sconce Safety Listing: Dry Canopy: 5``Dx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 15.00 Length 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 2.24 Product Name: One Light Wall Sconce UPC: 844375014381 Category: Sconce Safety Listing: Dry Canopy: 5``Dx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8981-WSC GRM Sconces-Pocket - 376452 - Capital Lighting, Inc.
Columbus, OH, USA
8981-WSC GRM Sconces-Pocket
376452
8981-WSC GRM Sconces-Pocket 376452
PRODUCT DETAILS / SPECS Height: 15.00 Length 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 2.24 Product Name: One Light Wall Sconce UPC: 844375014381 Category: Sconce Safety Listing: Dry Canopy: 5``Dx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 15.00
Length 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 2.24
Product Name: One Light Wall Sconce
UPC: 844375014381
Category: Sconce
Safety Listing: Dry
Canopy: 5``Dx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376452
Product Name 8981-WSC GRM Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details