Capital Lighting, Inc. 8981-M1L GRM Mini Pendants-Rod 376451

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 53.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.06 Product Name: Mini Pendant UPC: 844375010642 Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 53.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.06 Product Name: Mini Pendant UPC: 844375010642 Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8981-M1L GRM Mini Pendants-Rod - 376451 - Capital Lighting, Inc.
Columbus, OH, USA
8981-M1L GRM Mini Pendants-Rod
376451
8981-M1L GRM Mini Pendants-Rod 376451
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 53.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.06 Product Name: Mini Pendant UPC: 844375010642 Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 53.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 5.06
Product Name: Mini Pendant
UPC: 844375010642
Category: Mini Pendant
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376451
Product Name 8981-M1L GRM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details