Capital Lighting, Inc. 8981-SF GRM Semi-Flush Mts.-Drum Shade 376450

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 6.84 Product Name: Semi-Flush UPC: 844375010598 Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 6.84 Product Name: Semi-Flush UPC: 844375010598 Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8981-SF GRM Semi-Flush Mts.-Drum Shade - 376450 - Capital Lighting, Inc.
Columbus, OH, USA
8981-SF GRM Semi-Flush Mts.-Drum Shade
376450
8981-SF GRM Semi-Flush Mts.-Drum Shade 376450
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 6.84 Product Name: Semi-Flush UPC: 844375010598 Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 16.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 6.84
Product Name: Semi-Flush
UPC: 844375010598
Category: Semi-flush/Ceiling
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376450
Product Name 8981-SF GRM Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details