Capital Lighting, Inc. 5400-BA3 RG Bathroom Fixtures-Three Lights 376447

Description
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rose Gold Weight: 7.79 Product Name: Three Light Vanity UPC: 844375003019 Category: Bath Fixture Glass: Swirled Mist Safety Listing: Damp Canopy: 5``Dx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rose Gold Weight: 7.79 Product Name: Three Light Vanity UPC: 844375003019 Category: Bath Fixture Glass: Swirled Mist Safety Listing: Damp Canopy: 5``Dx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5400-BA3 RG Bathroom Fixtures-Three Lights - 376447 - Capital Lighting, Inc.
Columbus, OH, USA
5400-BA3 RG Bathroom Fixtures-Three Lights
376447
5400-BA3 RG Bathroom Fixtures-Three Lights 376447
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rose Gold Weight: 7.79 Product Name: Three Light Vanity UPC: 844375003019 Category: Bath Fixture Glass: Swirled Mist Safety Listing: Damp Canopy: 5``Dx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 13.00
Length 13.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rose Gold
Weight: 7.79
Product Name: Three Light Vanity
UPC: 844375003019
Category: Bath Fixture
Glass: Swirled Mist
Safety Listing: Damp
Canopy: 5``Dx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376447
Product Name 5400-BA3 RG Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details