Capital Lighting, Inc. 6005-3P AB Pendants-Bowl Style 376445

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 7.81 Product Name: Pendant Bowl UPC: 844375003231 Category: Bowl Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 7.81 Product Name: Pendant Bowl UPC: 844375003231 Category: Bowl Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-3P AB Pendants-Bowl Style - 376445 - Capital Lighting, Inc.
Columbus, OH, USA
6005-3P AB Pendants-Bowl Style
376445
6005-3P AB Pendants-Bowl Style 376445
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 7.81 Product Name: Pendant Bowl UPC: 844375003231 Category: Bowl Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Weight: 7.81
Product Name: Pendant Bowl
UPC: 844375003231
Category: Bowl
Glass: Clarion
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376445
Product Name 6005-3P AB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details