Capital Lighting, Inc. 6005-1W AB Sconces-Single Glass 376442

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3.19 Product Name: One Light Wall Sconce UPC: 844375003217 Category: Sconce Glass: Clarion Safety Listing: Damp Canopy: 4.75``Wx10``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3.19 Product Name: One Light Wall Sconce UPC: 844375003217 Category: Sconce Glass: Clarion Safety Listing: Damp Canopy: 4.75``Wx10``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-1W AB Sconces-Single Glass - 376442 - Capital Lighting, Inc.
Columbus, OH, USA
6005-1W AB Sconces-Single Glass
376442
6005-1W AB Sconces-Single Glass 376442
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3.19 Product Name: One Light Wall Sconce UPC: 844375003217 Category: Sconce Glass: Clarion Safety Listing: Damp Canopy: 4.75``Wx10``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 3.19
Product Name: One Light Wall Sconce
UPC: 844375003217
Category: Sconce
Glass: Clarion
Safety Listing: Damp
Canopy: 4.75``Wx10``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376442
Product Name 6005-1W AB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details