Capital Lighting, Inc. 5400-M3 RG Mid. Chandeliers-Glass Up 376441

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rose Gold Weight: 11.31 Product Name: Mini Chandelier UPC: 844375003040 Category: Chandelier - Mini Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rose Gold Weight: 11.31 Product Name: Mini Chandelier UPC: 844375003040 Category: Chandelier - Mini Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5400-M3 RG Mid. Chandeliers-Glass Up - 376441 - Capital Lighting, Inc.
Columbus, OH, USA
5400-M3 RG Mid. Chandeliers-Glass Up
376441
5400-M3 RG Mid. Chandeliers-Glass Up 376441
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rose Gold Weight: 11.31 Product Name: Mini Chandelier UPC: 844375003040 Category: Chandelier - Mini Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rose Gold
Weight: 11.31
Product Name: Mini Chandelier
UPC: 844375003040
Category: Chandelier - Mini
Glass: Swirled Mist
Safety Listing: Dry
Canopy: 6.25``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376441
Product Name 5400-M3 RG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details