Capital Lighting, Inc. 6068-1W GMT Sconces-Single Candle 376436

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gunmetal Bronze Product Name: One Light Wall Sconce UPC: 844375003705 Category: Sconce Glass: Clear Safety Listing: Damp Canopy: 5``Wx7.55``Hx0.5``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gunmetal Bronze Product Name: One Light Wall Sconce UPC: 844375003705 Category: Sconce Glass: Clear Safety Listing: Damp Canopy: 5``Wx7.55``Hx0.5``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6068-1W GMT Sconces-Single Candle - 376436 - Capital Lighting, Inc.
Columbus, OH, USA
6068-1W GMT Sconces-Single Candle
376436
6068-1W GMT Sconces-Single Candle 376436
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gunmetal Bronze Product Name: One Light Wall Sconce UPC: 844375003705 Category: Sconce Glass: Clear Safety Listing: Damp Canopy: 5``Wx7.55``Hx0.5``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gunmetal Bronze
Product Name: One Light Wall Sconce
UPC: 844375003705
Category: Sconce
Glass: Clear
Safety Listing: Damp
Canopy: 5``Wx7.55``Hx0.5``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376436
Product Name 6068-1W GMT Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details