Capital Lighting, Inc. 6068-SF GMT Semi-Flush Mts.-Candle 376432

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gunmetal Bronze Product Name: Convertible Semi-Flush UPC: 844375013025 Category: Semi-flush/Ceiling Glass: Clear Safety Listing: Dry Canopy: 5``WX1``H Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gunmetal Bronze Product Name: Convertible Semi-Flush UPC: 844375013025 Category: Semi-flush/Ceiling Glass: Clear Safety Listing: Dry Canopy: 5``WX1``H Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6068-SF GMT Semi-Flush Mts.-Candle - 376432 - Capital Lighting, Inc.
Columbus, OH, USA
6068-SF GMT Semi-Flush Mts.-Candle
376432
6068-SF GMT Semi-Flush Mts.-Candle 376432
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gunmetal Bronze Product Name: Convertible Semi-Flush UPC: 844375013025 Category: Semi-flush/Ceiling Glass: Clear Safety Listing: Dry Canopy: 5``WX1``H Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gunmetal Bronze
Product Name: Convertible Semi-Flush
UPC: 844375013025
Category: Semi-flush/Ceiling
Glass: Clear
Safety Listing: Dry
Canopy: 5``WX1``H
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376432
Product Name 6068-SF GMT Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details