Capital Lighting, Inc. 8118-BA4 BUS Bathroom Fixtures-Four Lights 376429

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Sienna Weight: 10.34 Product Name: Four Light Vanity UPC: 844375005150 Category: Bath Fixture Glass: Heirloom Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Sienna Weight: 10.34 Product Name: Four Light Vanity UPC: 844375005150 Category: Bath Fixture Glass: Heirloom Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8118-BA4 BUS Bathroom Fixtures-Four Lights - 376429 - Capital Lighting, Inc.
Columbus, OH, USA
8118-BA4 BUS Bathroom Fixtures-Four Lights
376429
8118-BA4 BUS Bathroom Fixtures-Four Lights 376429
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Sienna Weight: 10.34 Product Name: Four Light Vanity UPC: 844375005150 Category: Bath Fixture Glass: Heirloom Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burnt Sienna
Weight: 10.34
Product Name: Four Light Vanity
UPC: 844375005150
Category: Bath Fixture
Glass: Heirloom Crystal
Safety Listing: Damp
Canopy: 7.5``Wx4.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376429
Product Name 8118-BA4 BUS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details