Capital Lighting, Inc. 8118-D5 BUS Mid. Chandeliers-Glass Down 376427

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burnt Sienna Weight: 14.96 Product Name: Five Light Nook Chandelier UPC: 844375005198 Category: Chandelier Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burnt Sienna Weight: 14.96 Product Name: Five Light Nook Chandelier UPC: 844375005198 Category: Chandelier Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8118-D5 BUS Mid. Chandeliers-Glass Down - 376427 - Capital Lighting, Inc.
Columbus, OH, USA
8118-D5 BUS Mid. Chandeliers-Glass Down
376427
8118-D5 BUS Mid. Chandeliers-Glass Down 376427
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burnt Sienna Weight: 14.96 Product Name: Five Light Nook Chandelier UPC: 844375005198 Category: Chandelier Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Burnt Sienna
Weight: 14.96
Product Name: Five Light Nook Chandelier
UPC: 844375005198
Category: Chandelier
Glass: Heirloom Crystal
Safety Listing: Dry
Canopy: 5.62``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376427
Product Name 8118-D5 BUS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details