Capital Lighting, Inc. 8118-FM BUS Flush Mounts-Bowl Style 376424

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Sienna Weight: 3.96 Product Name: Flush Mount UPC: 844375005211 Category: Flush Mount Glass: Heirloom Crystal Safety Listing: Damp Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Sienna Weight: 3.96 Product Name: Flush Mount UPC: 844375005211 Category: Flush Mount Glass: Heirloom Crystal Safety Listing: Damp Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8118-FM BUS Flush Mounts-Bowl Style - 376424 - Capital Lighting, Inc.
Columbus, OH, USA
8118-FM BUS Flush Mounts-Bowl Style
376424
8118-FM BUS Flush Mounts-Bowl Style 376424
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Sienna Weight: 3.96 Product Name: Flush Mount UPC: 844375005211 Category: Flush Mount Glass: Heirloom Crystal Safety Listing: Damp Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnt Sienna
Weight: 3.96
Product Name: Flush Mount
UPC: 844375005211
Category: Flush Mount
Glass: Heirloom Crystal
Safety Listing: Damp
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376424
Product Name 8118-FM BUS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details