Capital Lighting, Inc. 8601 RBZ Sconces-Single Glass 376420

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.42 Product Name: One Light Wall Sconce UPC: 844375010949 Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.42 Product Name: One Light Wall Sconce UPC: 844375010949 Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8601 RBZ Sconces-Single Glass - 376420 - Capital Lighting, Inc.
Columbus, OH, USA
8601 RBZ Sconces-Single Glass
376420
8601 RBZ Sconces-Single Glass 376420
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.42 Product Name: One Light Wall Sconce UPC: 844375010949 Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 2.42
Product Name: One Light Wall Sconce
UPC: 844375010949
Category: Sconce
Glass: Tea Stone
Safety Listing: Damp
Canopy: 6``Dx1.25``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376420
Product Name 8601 RBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details