Capital Lighting, Inc. 7644-1W GA Sconces-Single Candle 376417

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Golden Aura Weight: 1.13 Product Name: One Light Wall Sconce UPC: 844375014299 Category: Sconce Safety Rating: UL,CUL Safety Listing: Dry Canopy: 4.75``Wx7.5``Hx1``E Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Golden Aura Weight: 1.13 Product Name: One Light Wall Sconce UPC: 844375014299 Category: Sconce Safety Rating: UL,CUL Safety Listing: Dry Canopy: 4.75``Wx7.5``Hx1``E Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
7644-1W GA Sconces-Single Candle - 376417 - Capital Lighting, Inc.
Columbus, OH, USA
7644-1W GA Sconces-Single Candle
376417
7644-1W GA Sconces-Single Candle 376417
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Golden Aura Weight: 1.13 Product Name: One Light Wall Sconce UPC: 844375014299 Category: Sconce Safety Rating: UL,CUL Safety Listing: Dry Canopy: 4.75``Wx7.5``Hx1``E Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Golden Aura
Weight: 1.13
Product Name: One Light Wall Sconce
UPC: 844375014299
Category: Sconce
Safety Rating: UL,CUL
Safety Listing: Dry
Canopy: 4.75``Wx7.5``Hx1``E
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376417
Product Name 7644-1W GA Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products