Capital Lighting, Inc. 7644-6 GA Mid. Chandeliers-Candle 376414

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Aura Weight: 7.35 Product Name: Six Light Chandelier UPC: 844375014244 Category: Chandelier Glass: metal candlesticks Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Aura Weight: 7.35 Product Name: Six Light Chandelier UPC: 844375014244 Category: Chandelier Glass: metal candlesticks Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7644-6 GA Mid. Chandeliers-Candle - 376414 - Capital Lighting, Inc.
Columbus, OH, USA
7644-6 GA Mid. Chandeliers-Candle
376414
7644-6 GA Mid. Chandeliers-Candle 376414
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Aura Weight: 7.35 Product Name: Six Light Chandelier UPC: 844375014244 Category: Chandelier Glass: metal candlesticks Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Golden Aura
Weight: 7.35
Product Name: Six Light Chandelier
UPC: 844375014244
Category: Chandelier
Glass: metal candlesticks
Safety Rating: UL,CUL
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376414
Product Name 7644-6 GA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details