Capital Lighting, Inc. 7644-BA2 GA Bathroom Fixtures-Two Lights 376413

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Length 12.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Aura Weight: 3.89 Product Name: Two Light Vanity UPC: 844375014305 Category: Bath Fixture Glass: Opal Safety Rating: UL,CUL Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Length 12.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Aura Weight: 3.89 Product Name: Two Light Vanity UPC: 844375014305 Category: Bath Fixture Glass: Opal Safety Rating: UL,CUL Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
7644-BA2 GA Bathroom Fixtures-Two Lights - 376413 - Capital Lighting, Inc.
Columbus, OH, USA
7644-BA2 GA Bathroom Fixtures-Two Lights
376413
7644-BA2 GA Bathroom Fixtures-Two Lights 376413
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Length 12.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Aura Weight: 3.89 Product Name: Two Light Vanity UPC: 844375014305 Category: Bath Fixture Glass: Opal Safety Rating: UL,CUL Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 12.50
Length 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Golden Aura
Weight: 3.89
Product Name: Two Light Vanity
UPC: 844375014305
Category: Bath Fixture
Glass: Opal
Safety Rating: UL,CUL
Safety Listing: Damp
Canopy: 7.5``Wx4.75``Hx1``E
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376413
Product Name 7644-BA2 GA Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details