Capital Lighting, Inc. 7644-M1L GA Mini Pendants-Rod 376412

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.75 Extension: 5.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Aura Product Name: Mini Pendant UPC: 844375011182 Category: Mini Pendant Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.75 Extension: 5.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Aura Product Name: Mini Pendant UPC: 844375011182 Category: Mini Pendant Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7644-M1L GA Mini Pendants-Rod - 376412 - Capital Lighting, Inc.
Columbus, OH, USA
7644-M1L GA Mini Pendants-Rod
376412
7644-M1L GA Mini Pendants-Rod 376412
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.75 Extension: 5.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Aura Product Name: Mini Pendant UPC: 844375011182 Category: Mini Pendant Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 47.75
Extension: 5.88
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Golden Aura
Product Name: Mini Pendant
UPC: 844375011182
Category: Mini Pendant
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376412
Product Name 7644-M1L GA Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details