Capital Lighting, Inc. 8013-M1L PC Mini Pendants-Chain 376409

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peppercorn Weight: 1.1 Product Name: Mini Pendant UPC: 844375004955 Category: Mini Pendant Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peppercorn Weight: 1.1 Product Name: Mini Pendant UPC: 844375004955 Category: Mini Pendant Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8013-M1L PC Mini Pendants-Chain - 376409 - Capital Lighting, Inc.
Columbus, OH, USA
8013-M1L PC Mini Pendants-Chain
376409
8013-M1L PC Mini Pendants-Chain 376409
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peppercorn Weight: 1.1 Product Name: Mini Pendant UPC: 844375004955 Category: Mini Pendant Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 52.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Peppercorn
Weight: 1.1
Product Name: Mini Pendant
UPC: 844375004955
Category: Mini Pendant
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5.12``Dx0.87``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376409
Product Name 8013-M1L PC Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details