Capital Lighting, Inc. 8118-BA3 PW Bathroom Fixtures-Three Lights 376408

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 7.37 Product Name: Three Light Vanity UPC: 844375005136 Category: Bath Fixture Glass: Iced Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 7.37 Product Name: Three Light Vanity UPC: 844375005136 Category: Bath Fixture Glass: Iced Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8118-BA3 PW Bathroom Fixtures-Three Lights - 376408 - Capital Lighting, Inc.
Columbus, OH, USA
8118-BA3 PW Bathroom Fixtures-Three Lights
376408
8118-BA3 PW Bathroom Fixtures-Three Lights 376408
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 7.37 Product Name: Three Light Vanity UPC: 844375005136 Category: Bath Fixture Glass: Iced Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 7.37
Product Name: Three Light Vanity
UPC: 844375005136
Category: Bath Fixture
Glass: Iced Crystal
Safety Listing: Damp
Canopy: 7.5``Wx4.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376408
Product Name 8118-BA3 PW Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details