Capital Lighting, Inc. 8118-BA3 BUS Bathroom Fixtures-Three Lights 376405

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Weight: 7.37 Product Name: Three Light Vanity UPC: 844375005112 Category: Bath Fixture Glass: Heirloom Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Weight: 7.37 Product Name: Three Light Vanity UPC: 844375005112 Category: Bath Fixture Glass: Heirloom Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8118-BA3 BUS Bathroom Fixtures-Three Lights - 376405 - Capital Lighting, Inc.
Columbus, OH, USA
8118-BA3 BUS Bathroom Fixtures-Three Lights
376405
8118-BA3 BUS Bathroom Fixtures-Three Lights 376405
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Weight: 7.37 Product Name: Three Light Vanity UPC: 844375005112 Category: Bath Fixture Glass: Heirloom Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnt Sienna
Weight: 7.37
Product Name: Three Light Vanity
UPC: 844375005112
Category: Bath Fixture
Glass: Heirloom Crystal
Safety Listing: Damp
Canopy: 7.5``Wx4.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376405
Product Name 8118-BA3 BUS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details