Capital Lighting, Inc. 8118-1W BUS Sconces-Single Glass 376404

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Sienna Weight: 2.2 Product Name: One Light Wall Sconce UPC: 844375005037 Category: Sconce Glass: Heirloom Crystal Safety Listing: Damp Canopy: 4.75``Wx7.5``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Sienna Weight: 2.2 Product Name: One Light Wall Sconce UPC: 844375005037 Category: Sconce Glass: Heirloom Crystal Safety Listing: Damp Canopy: 4.75``Wx7.5``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8118-1W BUS Sconces-Single Glass - 376404 - Capital Lighting, Inc.
Columbus, OH, USA
8118-1W BUS Sconces-Single Glass
376404
8118-1W BUS Sconces-Single Glass 376404
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Sienna Weight: 2.2 Product Name: One Light Wall Sconce UPC: 844375005037 Category: Sconce Glass: Heirloom Crystal Safety Listing: Damp Canopy: 4.75``Wx7.5``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnt Sienna
Weight: 2.2
Product Name: One Light Wall Sconce
UPC: 844375005037
Category: Sconce
Glass: Heirloom Crystal
Safety Listing: Damp
Canopy: 4.75``Wx7.5``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376404
Product Name 8118-1W BUS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details