Capital Lighting, Inc. 8118-6 BUS Mid. Chandeliers-Glass Up 376403

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnt Sienna Weight: 16.94 Product Name: Six Light Chandelier UPC: 844375005051 Category: Chandelier Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnt Sienna Weight: 16.94 Product Name: Six Light Chandelier UPC: 844375005051 Category: Chandelier Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8118-6 BUS Mid. Chandeliers-Glass Up - 376403 - Capital Lighting, Inc.
Columbus, OH, USA
8118-6 BUS Mid. Chandeliers-Glass Up
376403
8118-6 BUS Mid. Chandeliers-Glass Up 376403
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnt Sienna Weight: 16.94 Product Name: Six Light Chandelier UPC: 844375005051 Category: Chandelier Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 27.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Burnt Sienna
Weight: 16.94
Product Name: Six Light Chandelier
UPC: 844375005051
Category: Chandelier
Glass: Heirloom Crystal
Safety Listing: Dry
Canopy: 5.62``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376403
Product Name 8118-6 BUS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details