Capital Lighting, Inc. MP-LED512-AM/DB Mini Pendants-Cable 376377

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172644 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp512-am.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172644 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp512-am.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-LED512-AM/DB Mini Pendants-Cable - 376377 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED512-AM/DB Mini Pendants-Cable
376377
MP-LED512-AM/DB Mini Pendants-Cable 376377
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172644 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp512-am.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 2.63
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576172644
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp512-am.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376377
Product Name MP-LED512-AM/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details