Capital Lighting, Inc. P3932-134 Pendants-Fabric Shade 375998

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Ridge Weight: 16 Product Name: Three Light Foyer UPC: 785247168927 Category: Hall & Foyer Glass: Toasted Linen Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Ridge Weight: 16 Product Name: Three Light Foyer UPC: 785247168927 Category: Hall & Foyer Glass: Toasted Linen Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P3932-134 Pendants-Fabric Shade - 375998 - Capital Lighting, Inc.
Columbus, OH, USA
P3932-134 Pendants-Fabric Shade
375998
P3932-134 Pendants-Fabric Shade 375998
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Ridge Weight: 16 Product Name: Three Light Foyer UPC: 785247168927 Category: Hall & Foyer Glass: Toasted Linen Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.50
Length 35.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Ridge
Weight: 16
Product Name: Three Light Foyer
UPC: 785247168927
Category: Hall & Foyer
Glass: Toasted Linen
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375998
Product Name P3932-134 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details