Capital Lighting, Inc. P3914-20EBWB Pendants-Bowl Style 375994

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.63 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 20 Product Name: Two Light Foyer UPC: 785247166909 Category: Hall & Foyer Glass: Etched Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.63 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 20 Product Name: Two Light Foyer UPC: 785247166909 Category: Hall & Foyer Glass: Etched Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P3914-20EBWB Pendants-Bowl Style - 375994 - Capital Lighting, Inc.
Columbus, OH, USA
P3914-20EBWB Pendants-Bowl Style
375994
P3914-20EBWB Pendants-Bowl Style 375994
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.63 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 20 Product Name: Two Light Foyer UPC: 785247166909 Category: Hall & Foyer Glass: Etched Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.63
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Antique Bronze
Weight: 20
Product Name: Two Light Foyer
UPC: 785247166909
Category: Hall & Foyer
Glass: Etched
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375994
Product Name P3914-20EBWB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details