Capital Lighting, Inc. P3931-09 Pendants-Fabric Shade 375992

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 785247167357 Category: Hall & Foyer Glass: Fabric Shade Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 785247167357 Category: Hall & Foyer Glass: Fabric Shade Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P3931-09 Pendants-Fabric Shade - 375992 - Capital Lighting, Inc.
Columbus, OH, USA
P3931-09 Pendants-Fabric Shade
375992
P3931-09 Pendants-Fabric Shade 375992
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 785247167357 Category: Hall & Foyer Glass: Fabric Shade Safety Rating: Csa

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 785247167357
Category: Hall & Foyer
Glass: Fabric Shade
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375992
Product Name P3931-09 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details