Capital Lighting, Inc. P4675-104 Mid. Chandeliers-Glass Up 375988

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 15.38 Length 15.38 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 28 Product Name: Nine Light Chandelier UPC: 785247168750 Category: Chandeliers Glass: Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 15.38 Length 15.38 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 28 Product Name: Nine Light Chandelier UPC: 785247168750 Category: Chandeliers Glass: Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4675-104 Mid. Chandeliers-Glass Up - 375988 - Capital Lighting, Inc.
Columbus, OH, USA
P4675-104 Mid. Chandeliers-Glass Up
375988
P4675-104 Mid. Chandeliers-Glass Up 375988
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 15.38 Length 15.38 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 28 Product Name: Nine Light Chandelier UPC: 785247168750 Category: Chandeliers Glass: Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 15.38
Length 15.38
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Nickel
Weight: 28
Product Name: Nine Light Chandelier
UPC: 785247168750
Category: Chandeliers
Glass: Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375988
Product Name P4675-104 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details